Aptiv Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi 12129373

Description
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi - 61AC8720 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi
61AC8720
Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi 61AC8720
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8720
Product Name Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details