The 190515A-G is a 50-ohm SMA 90\u00b0 plug connector for use with S65161 and S65161-A cables, featuring a stainless steel body and beryllium copper center contact with gold plating. It operates from 0 to 12 GHz with a voltage rating of 335 VRMS and insulation resistance of 5000 megohms. The connector weighs 21.55 grams and includes weatherseals. It complies with MIL-STD-348 and RoHS standards, and requires the M22520/5-01 crimp tool for termination. A 2.5-inch ATUM-16/4-0 heat shrink tube is provided for strain relief and moisture protection.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 190515A-G |
| Product Name | 50 Ohm SMA 90° Plug (Gold Plated) |
| Connector Type | SMA |
| Gender | Male / Plug |
| Geometry | Right Angle |