Aptiv Contact, Socket, Crimp, 0.75-1Mm2; Product Range Aptiv/delphi 12124075

Description
CONTACT, SOCKET, CRIMP, 0.75-1MM2; Product Range:Metri-Pack 150.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150.2 Series Automotive Housing RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 0.75-1MM2; Product Range:Metri-Pack 150.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150.2 Series Automotive Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 0.75-1Mm2; Product Range Aptiv/delphi - 61AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 0.75-1Mm2; Product Range Aptiv/delphi
61AC8712
Contact, Socket, Crimp, 0.75-1Mm2; Product Range Aptiv/delphi 61AC8712
CONTACT, SOCKET, CRIMP, 0.75-1MM2; Product Range:Metri-Pack 150.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150.2 Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 0.75-1MM2; Product Range:Metri-Pack 150.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150.2 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8712
Product Name Contact, Socket, Crimp, 0.75-1Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details