APTIV
12077628-L -- APTIV 12077628 METRI-PACK 150 SERIES MALE TERMINAL, 22-20 GA.
Aptiv
Aptiv 12077628 Metri-Pack 150 Series Male Terminal, 22-20 Ga.
12077628-L
Description
Aptiv 12077628 Metri-Pack 150 Series Male Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Gauge 22-20Ga.
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Datasheet
Description
Aptiv 12077628 Metri-Pack 150 Series Male Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Gauge 22-20Ga.
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Aptiv 12077628 Metri-Pack 150 Series Male Terminal, 22-20 Ga.
30071
Aptiv 12077628 Metri-Pack 150 Series Male Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Gauge 22-20Ga.
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
- Aptiv 12077628 Metri-Pack 150 Series Male Terminal
- Category: Aptiv Metri-Pack 150 Series
- Manufacturer: Aptiv
- Rating: 14A
- Series: 150 Series
- Gauge 22-20Ga.
- Contact Plating: Tinned brass
- Operating temp: -40c to 125c
- Cable Diameter: 2.4mm to 1.47mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
30071 |
|
Product Name
|
Aptiv 12077628 Metri-Pack 150 Series Male Terminal, 22-20 Ga. |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Threaded Post
View Details
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details