Aptiv Aptiv 12034363 Metri-Pack 630 Series TPA Secondary Lock Clip, 2-Contact, Gray 12034363

Description
Aptiv 12034363 Metri-Pack 2-Contact TPAs Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote
Description
Aptiv 12034363 Metri-Pack 2-Contact TPAs Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12034363 Metri-Pack 630 Series TPA Secondary Lock Clip, 2-Contact, Gray - 38137 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12034363 Metri-Pack 630 Series TPA Secondary Lock Clip, 2-Contact, Gray
38137
Aptiv 12034363 Metri-Pack 630 Series TPA Secondary Lock Clip, 2-Contact, Gray 38137
Aptiv 12034363 Metri-Pack 2-Contact TPAs Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
  • Aptiv 12034363 Metri-Pack 2-Contact TPAs
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Sealed connectors offer excellent resistance to chemicals and abrasion
  • All connector body cavities are straight in a row
  • Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire and Cable Clips
Product Number 38137
Product Name Aptiv 12034363 Metri-Pack 630 Series TPA Secondary Lock Clip, 2-Contact, Gray
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers