Apple, Inc. Desktop iMac - 27 inch

Description
A big, bold 27 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.
Description
A big, bold 27 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.

Suppliers

Company
Product
Description
Supplier Links
Desktop - iMac - 27 inch - Apple, Inc.
Cupertino, CA, USA
A big, bold 27 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.

A big, bold 27 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.

Supplier's Site

Technical Specifications

  Apple, Inc.
Product Category Computers
Product Number iMac - 27 inch
Product Name Desktop
Computer Type Desktop, Stand Alone or Tower
Display Size 27.0 inch (685.80 mm)
Operating System Apple®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion - HX524 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details