Weinschel Fixed Attenuator WA-1

Description
The WA-1 is a 12.4 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Average Power: 5W Peak Power: 1 kW peak (5 μsec pulse width, 0.25% duty cycle) Power Coefficient: <0.005 dB/dB/W Directionality: Bidirectional Frequency Range: dc to 12.4 Attenuation Range: 0 to 60 Nominal Impedance: 50 Temperature Range: -55°C to +125°C Temperature Coefficient: <0.0004 dB/dB/C Connection & Mounting: Type N stainless steel M/F connectors per MIL-STD-348A, interface dimensions mate non-destructively with MIL-PRF-39012. Construction: Passivated stainless steel body and connectors. Gold plated beryllium copper contacts. RoHs Compliant Calibration: Insertion Loss and VSWR performed across frequency range. Calibration test data available at additional cost. Average Power Description: Maximum rated average power to 25°C ambient temperature, de-rated linearly to 0.5 W at 125°C. VSWR Frequency Range (GHz) dc to 4.0: 1.15 4.0 to 8.0: 1.20 8.0 to 12.4: 1.25 The Weinschel WA1 is a 12.4 GHz Fixed Attenuator with an average power of 5 Watts.
Description
The WA-1 is a 12.4 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Average Power: 5W Peak Power: 1 kW peak (5 μsec pulse width, 0.25% duty cycle) Power Coefficient: <0.005 dB/dB/W Directionality: Bidirectional Frequency Range: dc to 12.4 Attenuation Range: 0 to 60 Nominal Impedance: 50 Temperature Range: -55°C to +125°C Temperature Coefficient: <0.0004 dB/dB/C Connection & Mounting: Type N stainless steel M/F connectors per MIL-STD-348A, interface dimensions mate non-destructively with MIL-PRF-39012. Construction: Passivated stainless steel body and connectors. Gold plated beryllium copper contacts. RoHs Compliant Calibration: Insertion Loss and VSWR performed across frequency range. Calibration test data available at additional cost. Average Power Description: Maximum rated average power to 25°C ambient temperature, de-rated linearly to 0.5 W at 125°C. VSWR Frequency Range (GHz) dc to 4.0: 1.15 4.0 to 8.0: 1.20 8.0 to 12.4: 1.25 The Weinschel WA1 is a 12.4 GHz Fixed Attenuator with an average power of 5 Watts.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - WA-1 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
WA-1
Fixed Attenuator WA-1
The WA-1 is a 12.4 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Average Power: 5W Peak Power: 1 kW peak (5 μsec pulse width, 0.25% duty cycle) Power Coefficient: <0.005 dB/dB/W Directionality: Bidirectional Frequency Range: dc to 12.4 Attenuation Range: 0 to 60 Nominal Impedance: 50 Temperature Range: -55°C to +125°C Temperature Coefficient: <0.0004 dB/dB/C Connection & Mounting: Type N stainless steel M/F connectors per MIL-STD-348A, interface dimensions mate non-destructively with MIL-PRF-39012. Construction: Passivated stainless steel body and connectors. Gold plated beryllium copper contacts. RoHs Compliant Calibration: Insertion Loss and VSWR performed across frequency range. Calibration test data available at additional cost. Average Power Description: Maximum rated average power to 25°C ambient temperature, de-rated linearly to 0.5 W at 125°C. VSWR Frequency Range (GHz) dc to 4.0: 1.15 4.0 to 8.0: 1.20 8.0 to 12.4: 1.25 The Weinschel WA1 is a 12.4 GHz Fixed Attenuator with an average power of 5 Watts.

The WA-1 is a 12.4 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Average Power: 5W
  • Peak Power: 1 kW peak (5 μsec pulse width, 0.25% duty cycle)
  • Power Coefficient: <0.005 dB/dB/W
  • Directionality: Bidirectional
  • Frequency Range: dc to 12.4
  • Attenuation Range: 0 to 60
  • Nominal Impedance: 50
  • Temperature Range: -55°C to +125°C
  • Temperature Coefficient: <0.0004 dB/dB/C
  • Connection & Mounting: Type N stainless steel M/F connectors per MIL-STD-348A, interface dimensions mate non-destructively with MIL-PRF-39012.
  • Construction: Passivated stainless steel body and connectors. Gold plated beryllium copper contacts. RoHs Compliant
  • Calibration: Insertion Loss and VSWR performed across frequency range. Calibration test data available at additional cost.
  • Average Power Description: Maximum rated average power to 25°C ambient temperature, de-rated linearly to 0.5 W at 125°C.

VSWR

  • Frequency Range (GHz)
  • dc to 4.0: 1.15
  • 4.0 to 8.0: 1.20
  • 8.0 to 12.4: 1.25

The Weinschel WA1 is a 12.4 GHz Fixed Attenuator with an average power of 5 Watts.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number WA-1
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details