APITech TS400-2W Coaxial Terminations (2.92mm, DC-40 GHz) TS400-2W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS400-2W Coaxial Terminations (2.92mm, DC-40 GHz) - TS400-2W - APITech
Fairview, PA, United States
TS400-2W Coaxial Terminations (2.92mm, DC-40 GHz)
TS400-2W
TS400-2W Coaxial Terminations (2.92mm, DC-40 GHz) TS400-2W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TS400-2W
Product Name TS400-2W Coaxial Terminations (2.92mm, DC-40 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 186727-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details