KRYTAR, Inc. Space Qualified Coaxial Termination T1M-SQ T1M-SQ

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T1M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR’s new termination, Model T1M-SQ, delivers exceptional frequency versatility from DC to 20.0 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C. Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency). KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T1M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR’s new termination, Model T1M-SQ, delivers exceptional frequency versatility from DC to 20.0 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C. Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency). KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Sunnyvale, CA, United States
Space Qualified Coaxial Termination T1M-SQ
T1M-SQ
Space Qualified Coaxial Termination T1M-SQ T1M-SQ
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T1M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR’s new termination, Model T1M-SQ, delivers exceptional frequency versatility from DC to 20.0 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C. Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency). KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T1M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR’s new termination, Model T1M-SQ, delivers exceptional frequency versatility from DC to 20.0 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C.

Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency).

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T1M-SQ
Product Name Space Qualified Coaxial Termination T1M-SQ
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT4007C-4×5 - KAT4007C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
KAT27007A-4×5 - KAT27007A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
KAT5005C-4×5 - KAT5005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details