APITech TD060-100W Coaxial Terminations (7/16 DIN, 100 Watts, DC-6 GHz) TD060-100W

Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD060-100W Coaxial Terminations (7/16 DIN, 100 Watts, DC-6 GHz) - TD060-100W - APITech
Fairview, PA, United States
TD060-100W Coaxial Terminations (7/16 DIN, 100 Watts, DC-6 GHz)
TD060-100W
TD060-100W Coaxial Terminations (7/16 DIN, 100 Watts, DC-6 GHz) TD060-100W
Inmet Brand Product See datasheet for ordering instructions.

Inmet Brand Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD060-100W
Product Name TD060-100W Coaxial Terminations (7/16 DIN, 100 Watts, DC-6 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212508S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 197315-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details