APITech RF & Microwave Switches ST Series

Description
API Technologies designs a large selection of broadband, high isolation switches including PIN diode and high speed GaAs designs in frequencies up to 22 GHz featuring exceptional low loss performance.
Description
API Technologies designs a large selection of broadband, high isolation switches including PIN diode and high speed GaAs designs in frequencies up to 22 GHz featuring exceptional low loss performance.

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - ST Series - APITech
Fairview, PA, United States
RF & Microwave Switches
ST Series
RF & Microwave Switches ST Series
API Technologies designs a large selection of broadband, high isolation switches including PIN diode and high speed GaAs designs in frequencies up to 22 GHz featuring exceptional low loss performance.

API Technologies designs a large selection of broadband, high isolation switches including PIN diode and high speed GaAs designs in frequencies up to 22 GHz featuring exceptional low loss performance.

Supplier's Site

Technical Specifications

  APITech
Product Category RF Switches
Product Number ST Series
Product Name RF & Microwave Switches
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details