Spectrum Control Signal Jamming Power Amplifier QBS-617

Description
The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs. Typical current draw from a nominal +28 VDC supply at rated output power is 8 A. This design offers an isolator protected output to guard against transistor failure due to infinite VSWR mismatch. API has incorporated an array of control and monitoring features including amplifier enable, high temperature alarm, thermal shutdown, forward / reverse power monitoring and temperature monitoring. The entire assembly is packaged in an aluminum chassis for heat dissipation and protection from harsh environmental conditions.
Datasheet
Description
The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs. Typical current draw from a nominal +28 VDC supply at rated output power is 8 A. This design offers an isolator protected output to guard against transistor failure due to infinite VSWR mismatch. API has incorporated an array of control and monitoring features including amplifier enable, high temperature alarm, thermal shutdown, forward / reverse power monitoring and temperature monitoring. The entire assembly is packaged in an aluminum chassis for heat dissipation and protection from harsh environmental conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Jamming Power Amplifier - QBS-617 - APITech
Fairview, PA, United States
Signal Jamming Power Amplifier
QBS-617
Signal Jamming Power Amplifier QBS-617
The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs. Typical current draw from a nominal +28 VDC supply at rated output power is 8 A. This design offers an isolator protected output to guard against transistor failure due to infinite VSWR mismatch. API has incorporated an array of control and monitoring features including amplifier enable, high temperature alarm, thermal shutdown, forward / reverse power monitoring and temperature monitoring. The entire assembly is packaged in an aluminum chassis for heat dissipation and protection from harsh environmental conditions.

The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs. Typical current draw from a nominal +28 VDC supply at rated output power is 8 A. This design offers an isolator protected output to guard against transistor failure due to infinite VSWR mismatch.

API has incorporated an array of control and monitoring features including amplifier enable, high temperature alarm, thermal shutdown, forward / reverse power monitoring and temperature monitoring. The entire assembly is packaged in an aluminum chassis for heat dissipation and protection from harsh environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QBS-617
Product Name Signal Jamming Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 1930 to 2000 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
Specs
Applications RF Microwave
View Details