APITech GaN-Based Power Amplifiers & Drivers QBS-609

Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet
Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaN-Based Power Amplifiers & Drivers - QBS-609 - APITech
Fairview, PA, United States
GaN-Based Power Amplifiers & Drivers
QBS-609
GaN-Based Power Amplifiers & Drivers QBS-609
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths.

API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QBS-609
Product Name GaN-Based Power Amplifiers & Drivers
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 9.2 to 9800 MHz
Minimum Gain 60 dB
Maximum Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1027891-BGA736L16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 2100 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 - SKY5A3047 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 135-pad
View Details