APITech High Power Amplifier Modules QBS-563

Description
Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.
Datasheet
Description
Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier Modules - QBS-563 - APITech
Fairview, PA, United States
High Power Amplifier Modules
QBS-563
High Power Amplifier Modules QBS-563
Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.

Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW.

Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QBS-563
Product Name High Power Amplifier Modules
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 1710 to 1880 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA614H6327XTSA1 - 118940-BGA614H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 19 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details