Spectrum Control GaN-Based Power Amplifiers & Drivers QBS-559

Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet
Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaN-Based Power Amplifiers & Drivers - QBS-559 - APITech
Fairview, PA, United States
GaN-Based Power Amplifiers & Drivers
QBS-559
GaN-Based Power Amplifiers & Drivers QBS-559
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths.

API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QBS-559
Product Name GaN-Based Power Amplifiers & Drivers
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 28 to 800 MHz
Minimum Gain 47 dB
Maximum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details