APITech High Power Amplifier Modules QBS-517

Description
Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.
Datasheet
Description
Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier Modules - QBS-517 - APITech
Fairview, PA, United States
High Power Amplifier Modules
QBS-517
High Power Amplifier Modules QBS-517
Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.

Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW.

Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QBS-517
Product Name High Power Amplifier Modules
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 900 to 1000 MHz
Minimum Gain 48 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G3+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 1000 MHz
Minimum Gain 28.3 dB
View Details
3 suppliers
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
RF Amplifiers - 2312-QPB3238-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 32000 to 38000 MHz
View Details
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-6702SM - Marki Microwave LLC
Specs
Frequency Range 20000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details