APITech Medium Power Amplifiers QB-970

Description
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers
Datasheet
Description
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Power Amplifiers - QB-970 - APITech
Fairview, PA, United States
Medium Power Amplifiers
QB-970
Medium Power Amplifiers QB-970
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers

API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply.

Click Here to View all Medium Power Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QB-970
Product Name Medium Power Amplifiers
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 2500 to 3500 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details