Spectrum Control EMI/RFI Filters (LC, RC Networks) - PSM1-402Z-10T0 PSM1-402Z-10T0

Description
Manufacturer: API Technologies Corp Win Source Part Number: 1240063-PSM1-402Z-10 T0 Series: PSM Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 3-PSM Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.118" (3.00mm) Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Current: 10A Number of Channels: 1 Filter Order: 3rd Values: C = 4000pF ESD Protection: No Family Name: PSM Categories: Filters Manufacturer Homepage: www.apitech.com/ RoHS State: Request Verification Introduction Date: August 23, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Technologies Corp Win Source Part Number: 1240063-PSM1-402Z-10 T0 Series: PSM Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 3-PSM Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.118" (3.00mm) Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Current: 10A Number of Channels: 1 Filter Order: 3rd Values: C = 4000pF ESD Protection: No Family Name: PSM Categories: Filters Manufacturer Homepage: www.apitech.com/ RoHS State: Request Verification Introduction Date: August 23, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - PSM1-402Z-10T0
PSM1-402Z-10T0
EMI/RFI Filters (LC, RC Networks) - PSM1-402Z-10T0 PSM1-402Z-10T0
Manufacturer: API Technologies Corp Win Source Part Number: 1240063-PSM1-402Z-10 T0 Series: PSM Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 3-PSM Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.118" (3.00mm) Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Current: 10A Number of Channels: 1 Filter Order: 3rd Values: C = 4000pF ESD Protection: No Family Name: PSM Categories: Filters Manufacturer Homepage: www.apitech.com/ RoHS State: Request Verification Introduction Date: August 23, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: API Technologies Corp
Win Source Part Number: 1240063-PSM1-402Z-10T0
Series: PSM
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -55°C ~ 125°C
Package: 3-PSM
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: LC (Pi)
Height: 0.118" (3.00mm)
Size: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Current: 10A
Number of Channels: 1
Filter Order: 3rd
Values: C = 4000pF
ESD Protection: No
Family Name: PSM
Categories: Filters
Manufacturer Homepage: www.apitech.com/
RoHS State: Request Verification
Introduction Date: August 23, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number PSM1-402Z-10T0
Product Name EMI/RFI Filters (LC, RC Networks) - PSM1-402Z-10T0
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1909SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
24 to 29GHz – Band Pass Filter - UIYBPF3514C - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.90E7 kHz
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details