Spectrum Control Attenuator - PCB Mount PCAF-6

Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet
Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCAF-6 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCAF-6
Attenuator - PCB Mount PCAF-6
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCAF-6
Product Name Attenuator - PCB Mount
Frequency 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details