Spectrum Control 7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) M7003

Description
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.
Datasheet
Description
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) - M7003 - APITech
Fairview, PA, United States
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz)
M7003
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) M7003
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.

Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption.

  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
  • Model 7003 useable to 22 GHz.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number M7003
Product Name 7003 Inside DC Block (Type N, 9 kHz-18.6 GHz)
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC BLOCK: SMA2,9 0,1-40GHZ 1W - R443162000 - Radiall
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.1000 to 40 GHz
View Details
2 suppliers