Weinschel 3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) M3M-10

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) - M3M-10 - APITech
Fairview, PA, United States
3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz)
M3M-10
3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) M3M-10
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Usable to 22 GHz.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number M3M-10
Product Name 3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz)
Attenuator Type Fixed
Frequency 0.0 to 12.4 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details