Weinschel 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) F84A-3

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) - F84A-3 - APITech
Fairview, PA, United States
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
F84A-3
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) F84A-3
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.4mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number F84A-3
Product Name 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details