Spectrum Control 7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) F7006-1

Description
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Datasheet
Description
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) - F7006-1 - APITech
Fairview, PA, United States
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz)
F7006-1
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) F7006-1
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.

Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion.

  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number F7006-1
Product Name 7006-1 Inside DC Block (SMA, 9 kHz-20 GHz)
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P42NR2R0K5S - Knowles
Specs
Impedance 50-Ohm
Frequency 4 to 20 GHz
View Details
DC BLOCK SMA-F/SMA-M RoHS - BLKD-183-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC BLOCK: SMA 0,01-2GHZ 10W - R443132000 - Radiall
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 2 GHz
View Details
2 suppliers