Spectrum Control 7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) F7003

Description
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.
Datasheet
Description
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) - F7003 - APITech
Fairview, PA, United States
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz)
F7003
7003 Inside DC Block (Type N, 9 kHz-18.6 GHz) F7003
Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions. Model 7003 useable to 22 GHz.

Weinschel Inside DC Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interruption.

  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Weinschel semi-precision Type N stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
  • Model 7003 useable to 22 GHz.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number F7003
Product Name 7003 Inside DC Block (Type N, 9 kHz-18.6 GHz)
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62CF0R5B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 28 to 40 GHz
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC BLOCK: QMA 0,01-3GHz 10W - R443191000 - Radiall
Specs
Connector Type QMA
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details
2 suppliers