Weinschel 54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) F54A-6

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) - F54A-6 - APITech
Fairview, PA, United States
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
F54A-6
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) F54A-6
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.92mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number F54A-6
Product Name 54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details