KRYTAR, Inc. Coaxial Termination T3MK T3MK

Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

T3MK is a 50 Ohm coaxial termination for DC to 40 GHz applications, featuring a 2.92mm male connector. It has a VSWR of 1.06 up to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The termination uses a passivated stainless steel body with a gold-plated beryllium copper center contact and measures 0.85 inches in length by 0.36 inches in diameter. It operates from -65°C to +125°C and handles a maximum power of 0.5 watt.

Datasheet Summary
Powered by GS/AI

T3MK is a 50 Ohm coaxial termination for DC to 40 GHz applications, featuring a 2.92mm male connector. It has a VSWR of 1.06 up to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The termination uses a passivated stainless steel body with a gold-plated beryllium copper center contact and measures 0.85 inches in length by 0.36 inches in diameter. It operates from -65°C to +125°C and handles a maximum power of 0.5 watt.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination T3MK - T3MK - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial Termination T3MK
T3MK
Coaxial Termination T3MK T3MK
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections.

KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability.

Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T3MK
Product Name Coaxial Termination T3MK
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Coaxial Termination T2F - T2F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination T1M - T1M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
KAT4010C-4×5 - KAT4010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details