APITech Automatic Gain Controlled Amplifiers BXMF1040

Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet
Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Gain Controlled Amplifiers - BXMF1040 - APITech
Fairview, PA, United States
Automatic Gain Controlled Amplifiers
BXMF1040
Automatic Gain Controlled Amplifiers BXMF1040
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level.

Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations.

These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXMF1040
Product Name Automatic Gain Controlled Amplifiers
Amplifier Type Automatic Gain Controlled Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 600 to 800 MHz
Output Power -35 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details