Spectrum Control High Frequency Amplifiers BXHF1086

Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet
Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Amplifiers - BXHF1086 - APITech
Fairview, PA, United States
High Frequency Amplifiers
BXHF1086
High Frequency Amplifiers BXHF1086
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers

API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications.

API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.

Click Here to View All High Frequency Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXHF1086
Product Name High Frequency Amplifiers
Amplifier Type High Frequency Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 5000 to 20000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
CMOS 2.4GHZ TRANSMIT/RECEIVE WLAN RFeIC - RFX2402E - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Operating Voltage 4.6 volts
View Details