APITech High Frequency Amplifiers BXHF1084

Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet
Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Amplifiers - BXHF1084 - APITech
Fairview, PA, United States
High Frequency Amplifiers
BXHF1084
High Frequency Amplifiers BXHF1084
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers

API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications.

API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.

Click Here to View All High Frequency Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXHF1084
Product Name High Frequency Amplifiers
Amplifier Type High Frequency Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 2000 to 20000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details