Weinschel 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AF9011-90-33

Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) - AF9011-90-33 - APITech
Fairview, PA, United States
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
AF9011-90-33
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AF9011-90-33
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
  • Manual Step Attenuator (0-90 / 10 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9011-90-33
Product Name 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.5000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details