APITech 9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) AF9010-60-31

Description
Manual Step Attenuator (0-60 dB) Weinschel Product
Description
Manual Step Attenuator (0-60 dB) Weinschel Product

Suppliers

Company
Product
Description
Supplier Links
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) - AF9010-60-31 - APITech
Fairview, PA, United States
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
AF9010-60-31
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) AF9010-60-31
Manual Step Attenuator (0-60 dB) Weinschel Product
  • Manual Step Attenuator (0-60 dB)
  • Weinschel Product
Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9010-60-31
Product Name 9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.4000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details