APITech 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AF9004-99-31

Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) - AF9004-99-31 - APITech
Fairview, PA, United States
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
AF9004-99-31
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AF9004-99-31
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-99 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9004-99-31
Product Name 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details