APITech 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AF9003-69-34

Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) - AF9003-69-34 - APITech
Fairview, PA, United States
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
AF9003-69-34
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AF9003-69-34
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-69 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9003-69-34
Product Name 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - RFSA2013TR7 - 1092157-RFSA2013TR7 - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0500 to 6 GHz
View Details
3 suppliers
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details