APITech 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AF9003-69-13

Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) - AF9003-69-13 - APITech
Fairview, PA, United States
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
AF9003-69-13
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AF9003-69-13
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-69 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9003-69-13
Product Name 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details