APITECH
AC9010-60-44 -- 9010 MANUAL STEP ATTENUATOR (SMA, DC-4/18 GHZ, 0-60/1- DB)
APITech
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
AC9010-60-44
Description
Manual Step Attenuator (0-60 dB)
Weinschel Product
Description
Manual Step Attenuator (0-60 dB)
Weinschel Product
Suppliers
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
AC9010-60-44
Manual Step Attenuator (0-60 dB)
Weinschel Product
- Manual Step Attenuator (0-60 dB)
- Weinschel Product
Supplier's Site
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AC9010-60-44 |
|
Product Name
|
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.0 to 4 GHz
|
|
Insertion Loss
|
0.4000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.1000 GHz
Insertion Loss
1.25 dB
View Details
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details