APITech 9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) AC9010-60-22

Description
Manual Step Attenuator (0-60 dB) Weinschel Product
Description
Manual Step Attenuator (0-60 dB) Weinschel Product

Suppliers

Company
Product
Description
Supplier Links
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) - AC9010-60-22 - APITech
Fairview, PA, United States
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
AC9010-60-22
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) AC9010-60-22
Manual Step Attenuator (0-60 dB) Weinschel Product
  • Manual Step Attenuator (0-60 dB)
  • Weinschel Product
Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9010-60-22
Product Name 9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details