APITech 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AC9009-9-44

Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) - AC9009-9-44 - APITech
Fairview, PA, United States
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
AC9009-9-44
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AC9009-9-44
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
  • Manual Step Attenuator (0-9 /1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9009-9-44
Product Name 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details