APITech 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AC9004-99-34

Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) - AC9004-99-34 - APITech
Fairview, PA, United States
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
AC9004-99-34
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AC9004-99-34
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-99 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9004-99-34
Product Name 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details