APITECH
AC9004-99-32 -- 9004 MANUAL STEP ATTENUATOR (SMA, DC-4/18 GHZ, 0-99/1 DB)
APITech
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
AC9004-99-32
Description
Manual Step Attenuator (0-99 / 1 dB)
Weinschel Product
Description
Manual Step Attenuator (0-99 / 1 dB)
Weinschel Product
Datasheet
Suppliers
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
AC9004-99-32
Manual Step Attenuator (0-99 / 1 dB)
Weinschel Product
- Manual Step Attenuator (0-99 / 1 dB)
- Weinschel Product
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AC9004-99-32 |
|
Product Name
|
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.0 to 4 GHz
|
|
Insertion Loss
|
0.6000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuation
31 dB
Package Type
16-VFLGA Exposed Pad
View Details
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details