APITech 115A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-9/1 dB) AC115A-9-11

Description
The Weinschel Model 115A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
Datasheet
Description
The Weinschel Model 115A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
115A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-9/1 dB) - AC115A-9-11 - APITech
Fairview, PA, United States
115A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-9/1 dB)
AC115A-9-11
115A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-9/1 dB) AC115A-9-11
The Weinschel Model 115A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.

The Weinschel Model 115A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc.

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC115A-9-11
Product Name 115A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-9/1 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details