APITech BNC 75 Ohm Attenuators 9033/75

Description
Inmet Product
Datasheet
Description
Inmet Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75 Ohm Attenuators - 9033/75 - APITech
Fairview, PA, United States
BNC 75 Ohm Attenuators
9033/75
BNC 75 Ohm Attenuators 9033/75
Inmet Product

Inmet Product

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 9033/75
Product Name BNC 75 Ohm Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details