Weinschel 90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) 90-6-22

Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
Datasheet
Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) - 90-6-22 - APITech
Fairview, PA, United States
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz)
90-6-22
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) 90-6-22
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Low Intermodulation option available.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 90-6-22
Product Name 90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL4203-SMCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details