Weinschel 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-5

Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Datasheet
Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) - 87-5 - APITech
Fairview, PA, United States
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
87-5
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-5
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
  • SMK (2.92mm) Connectors.
  • Available in 0.5 dB increments from 0-30 dB.
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • New Lower Cost Commercial Version of Model 32J.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 87-5
Product Name 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3513TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details