APITech Broadband DC Blocks 8535MP

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Suppliers

Company
Product
Description
Supplier Links
Broadband DC Blocks - 8535MP - APITech
Fairview, PA, United States
Broadband DC Blocks
8535MP
Broadband DC Blocks 8535MP
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8535MP
Product Name Broadband DC Blocks
Frequency 1.60E-5 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62CD0R7B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 20 to 40 GHz
View Details
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details
DC BLOCK: N 0,01-3GHz 10W - R443171000 - Radiall
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details
2 suppliers