APITech 8530P Coaxial Terminations (SMP, DC Blocking, 30 kHz - 23 GHz) 8530P

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8530P Coaxial Terminations (SMP, DC Blocking, 30 kHz - 23 GHz) - 8530P - APITech
Fairview, PA, United States
8530P Coaxial Terminations (SMP, DC Blocking, 30 kHz - 23 GHz)
8530P
8530P Coaxial Terminations (SMP, DC Blocking, 30 kHz - 23 GHz) 8530P
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 8530P
Product Name 8530P Coaxial Terminations (SMP, DC Blocking, 30 kHz - 23 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21250124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coax Cable Termination - 224633-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details