APITech High Voltage DC Blocks 8529AH

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Datasheet
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC Blocks - 8529AH - APITech
Fairview, PA, United States
High Voltage DC Blocks
8529AH
High Voltage DC Blocks 8529AH
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8529AH
Product Name High Voltage DC Blocks
Frequency 0.1000 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62CF0R5B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 28 to 40 GHz
View Details
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC BLOCK: SMA 1-12.4GHZ 25W - R443134000 - Radiall
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 1 to 12.4 GHz
View Details
2 suppliers