APITech 8312 SmartStep® High Power Programmable Attenuator Units, 100 W 8312-31-F

Description
Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.
Datasheet
Description
Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8312 SmartStep® High Power Programmable Attenuator Units, 100 W - 8312-31-F - APITech
Fairview, PA, United States
8312 SmartStep® High Power Programmable Attenuator Units, 100 W
8312-31-F
8312 SmartStep® High Power Programmable Attenuator Units, 100 W 8312-31-F
Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.

Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8312-31-F
Product Name 8312 SmartStep® High Power Programmable Attenuator Units, 100 W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - YAT-30+ - 411267-YAT-30+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
2 suppliers
Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details