APITech 8311 SmartStep® Programmable Attenuator Units 8311-202-3-FN

Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet
Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8311 SmartStep® Programmable Attenuator Units - 8311-202-3-FN - APITech
Fairview, PA, United States
8311 SmartStep® Programmable Attenuator Units
8311-202-3-FN
8311 SmartStep® Programmable Attenuator Units 8311-202-3-FN
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Not Recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8311-202-3-FN
Product Name 8311 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 5.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Attenuators - 3157-BW-N6W20+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers