APITech 8310 SmartStep® Programmable Attenuator Units 8310-35-2-FN

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-35-2-FN - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-35-2-FN
8310 SmartStep® Programmable Attenuator Units 8310-35-2-FN
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-35-2-FN
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12322-86LF - 064675-SKY12322-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
3 suppliers
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details