APITech 8310 SmartStep® Programmable Attenuator Units 8310-204-2-FN

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-204-2-FN - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-204-2-FN
8310 SmartStep® Programmable Attenuator Units 8310-204-2-FN
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-204-2-FN
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controlled Attenuators - NVA-5000-30000-33-K - kTB Solutions
Specs
Attenuator Type Variable
Frequency 5 GHz
Insertion Loss 2.5 dB
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Attenuators - 3157-LAT-4+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type TO-253-4, TO-253AA
View Details